EN
  • EN
  • DE
  • IT

TLV9162IDDFR

Part No TLV9162IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL / General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series TLV916x
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 33V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 µV
Current - Supply 2.4mA (x2 Channels)
Current - Output / Channel 73 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1380083-TLV9162IDDFR
Ultra Librarian 3D Model Ultra Librarian TLV9162IDDFR CAD Model

Description

The TLV9162IDDFR by Texas Instruments is a high-performance, precision operational amplifier that is designed to meet the rigorous demands of a wide range of applications. This op-amp is part of the TLV916x family, known for its low input offset voltage, low noise, and low power consumption, making it an ideal choice for battery-powered devices and high-endurance applications.

Key Features

  • Low Input Offset Voltage: Ensures accurate signal amplification without significant deviation, providing precise measurements and signal integrity.
  • Low Noise: With its excellent noise performance, the TLV9162IDDFR is suitable for sensitive applications like audio amplifiers and sensor signal conditioning.
  • Wide Supply Range: The device can operate with a supply voltage range from 4.5 V to 16 V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Rail-to-Rail Output: The op-amp can drive outputs close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems.
  • Extended Temperature Range: It operates reliably over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The TLV9162IDDFR is versatile and can be used in a multitude of applications, including:

  • Test and Measurement Equipment
  • Precision Instruments
  • Analog Processing
  • Active Filtering
  • Medical Devices
  • Automotive Systems

Package and Quality

The device comes in a compact, surface-mount, 8-pin X2SON package, marked with the DDF suffix. This small form factor is beneficial for space-constrained applications. Additionally, the product is part of Texas Instruments' commitment to quality and reliability, ensuring that the TLV9162IDDFR meets the stringent standards required for industrial and automotive use.

Conclusion

With its robust feature set and operational flexibility, the TLV9162IDDFR from Texas Instruments stands out as a high-quality, reliable choice for engineers and designers who require a precision op-amp that delivers consistent performance across a variety of challenging conditions and applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1316 $50.1056
39+ $2.5696 $100.2144
61+ $2.4893 $151.8473
84+ $2.4090 $202.3560
108+ $2.3287 $251.4996
144+ $2.0878 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,883 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess