EN
  • EN
  • DE

TLV840MADL30DBVR

Part No TLV840MADL30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-VOLTAGE SUPERVISOR WITH ADJU / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL30DBVRCT,296-TLV840MADL30DBVRDKR,296-TLV840MADL30DBVRTR
Standard Package 3,000
Win Source Part Number 1321839-TLV840MADL30DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840MADL30DBVR CAD Model

Description

Product Overview: TLV840MADL30DBVR by Texas Instruments

The TLV840MADL30DBVR is a precision voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This compact and highly reliable component is essential for systems that require precise voltage monitoring to ensure proper operation and to safeguard against under-voltage conditions.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs.
  • Low Quiescent Current: It features an ultra-low quiescent current, making it ideal for battery-powered and energy-sensitive applications.
  • High Accuracy: With a high threshold accuracy, the TLV840MADL30DBVR ensures reliable monitoring and protection for your system.
  • Reset Time Delay: The built-in programmable time delay function allows for a customizable reset de-bouncing period.
  • Temperature Range: Its operating temperature range guarantees stable performance across various environmental conditions.

Applications

The TLV840MADL30DBVR is well-suited for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller and microprocessor systems
  • Industrial equipment
  • Automotive electronics
  • Networking and telecommunication systems

Product Specifications

The device comes in a small, 5-pin SOT-23 package, which is perfect for space-constrained applications. The TLV840MADL30DBVR offers a fixed-sense threshold voltage that has been preset by Texas Instruments to meet the needs of a variety of systems. Additionally, the active-low, open-drain RESET output ensures compatibility with most microcontrollers and processors, providing a straightforward interface for system integration.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV840MADL30DBVR is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term stability and performance. TI provides comprehensive technical support and documentation, making the integration process as smooth as possible for designers and engineers.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6252 $50.0160
195+ $0.5130 $100.0350
305+ $0.4970 $151.5850
420+ $0.4810 $202.0200
540+ $0.4649 $251.0460
720+ $0.4168 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,968 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess