EN
  • EN
  • DE

TLV75740PDRVR

Part No TLV75740PDRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4V 1A 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4V
Voltage Dropout (Max) 0.475V @ 1A
Current - Output 1A
Current - Supply (Max) 40 µA
PSRR 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Shutdown, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TLV75740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50009-2,296-50009-1,TLV75740PDRVR-ND,296-50009-6
Standard Package 3,000
Win Source Part Number 989078-TLV75740PDRVR
Ultra Librarian 3D Model Ultra Librarian TLV75740PDRVR CAD Model

Description

Introducing the TLV75740PDRVR from Texas Instruments

The TLV75740PDRVR is a cutting-edge voltage regulator designed by the renowned semiconductor company, Texas Instruments (TI). This component is specifically engineered to deliver high performance in a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their power management solutions.

Key Features

  • Output Voltage: The TLV75740PDRVR offers a fixed output voltage of 4.0V, providing a stable power source for your devices.
  • Current Capability: With an output current of up to 500mA, this regulator can easily handle moderate power demands, ensuring reliable operation for various circuits and systems.
  • Dropout Voltage: The low dropout voltage (LDO) feature of this component ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving battery life in portable devices.
  • Package Type: Housed in a compact 6-pin WSON package, the TLV75740PDRVR saves valuable board space without compromising on performance.
  • Thermal Performance: Designed with thermal shutdown and overcurrent protection, this voltage regulator maintains safe operation under a range of temperature and load conditions.
  • Stability: The device is stable with ceramic capacitors, which allows for a cost-effective and space-efficient design.

Applications

The versatility of the TLV75740PDRVR makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics: Smartphones, tablets, and other portable gadgets that require efficient power management.
  • Industrial Equipment: Sensors, controllers, and other industrial systems that need a reliable power source.
  • Medical Devices: Compact and sensitive medical instruments that demand precise voltage regulation.
  • Automotive Electronics: Vehicle infotainment systems, navigation, and other automotive applications where consistent power delivery is critical.

With its robust feature set and TI's reputation for quality, the TLV75740PDRVR is an excellent choice for designers looking to integrate a reliable power solution into their next project. Its ease of use, coupled with its small form factor, makes it a practical and efficient choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3636 $50.9040
340+ $0.2983 $101.4220
520+ $0.2890 $150.2800
720+ $0.2797 $201.3840
925+ $0.2704 $250.1200
1,240+ $0.2424 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess