EN
  • EN
  • DE

TLV6703DDCR

Part No TLV6703DDCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WINDOW COMPARATOR  /  Comparator General Purpose Open Drain SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Quiescent (Max) 13µA
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-THIN
Base Product Number TLV6703
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV6703DDCR-ND,296-51697-6,296-51697-1,296-51697-2
Standard Package 3,000
Win Source Part Number 1100183-TLV6703DDCR
Ultra Librarian 3D Model Ultra Librarian TLV6703DDCR CAD Model

Description

Overview of Texas Instruments TLV6703DDCR

The TLV6703DDCR from Texas Instruments is a high-precision window comparator that combines two comparators and an internal reference in a single device. It is specifically designed to monitor overvoltage and undervoltage conditions, ensuring that systems operate within their specified voltage ranges.

Key Features

  • Accuracy: The device features a precision threshold accuracy of 0.5% which allows for reliable monitoring of voltage levels.
  • Voltage Range: It operates over a wide supply voltage range from 1.8 V to 18 V, making it versatile for various applications.
  • Low Quiescent Current: With a typical quiescent current of 1.3 μA, it is suitable for battery-powered and energy-efficient systems.
  • Adjustable Thresholds: The window threshold voltages are adjustable using external resistive dividers, providing flexibility in setting precise voltage monitoring levels.
  • Output Configuration: The open-drain output configuration allows for easy interfacing with other system components, and supports wired-OR connections for complex monitoring.

Applications

The TLV6703DDCR is ideal for a wide range of applications where voltage monitoring is critical. These include:

  • Power supply monitoring
  • Battery management systems
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Microprocessor and microcontroller systems

Package and Quality

The device is available in a small, space-saving 6-pin SOT-23 package, designated as the DDCR suffix. It is designed to meet the stringent quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Ordering Information

For ordering, the product is referred to as the TLV6703DDCR and is available from Texas Instruments and authorized distributors. It is provided in tape and reel packaging, suitable for automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8962 $53.7720
120+ $0.8395 $100.7400
185+ $0.8111 $150.0535
270+ $0.7544 $203.6880
345+ $0.7260 $250.4700
430+ $0.6977 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess