EN
  • EN
  • DE

TLV62130RGTT

Part No TLV62130RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-17V 3A Step-Down Converter with DCS-ControlTM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 17V
Output Voltage 0.9V
Output Voltage MAX 5V
Output Current 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1270556-TLV62130RGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV62130
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV62130RGTT CAD Model

Description

TLV62130RGTT Step-Down Converter by Texas Instruments

The TLV62130RGTT is a highly efficient synchronous step-down converter from Texas Instruments, designed for use in various applications that require a compact, high-performance power solution. This device is part of the EasySwitcher™ converter family and is known for its exceptional power density and ease of use.

Key Features:

  • Input Voltage Range: The TLV62130RGTT operates with an input voltage range of 3V to 17V, making it versatile for a wide range of supply sources.
  • Output Current: It can provide up to 3A of continuous output current, catering to the needs of power-intensive applications.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and helps in maintaining thermal performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing for a high degree of flexibility to meet the requirements of various circuits.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which can reduce electromagnetic interference (EMI) in sensitive applications.
  • Power Save Mode: The device includes a power save mode for light load efficiency, ensuring energy conservation in low-power conditions.

Applications:

The TLV62130RGTT is suitable for a broad spectrum of applications, including:

  • Portable and battery-powered equipment
  • Embedded computing systems
  • Networking and telecommunication devices
  • Industrial and automotive electronics

Package and Reliability:

Encased in a 16-pin QFN package, the TLV62130RGTT offers a compact footprint that is ideal for space-constrained applications. It also features thermal shutdown and overcurrent protection, which contribute to the reliability and longevity of the device.

Design Support:

Texas Instruments provides extensive design support for the TLV62130RGTT, including evaluation modules, simulation models, and a comprehensive technical documentation suite to assist designers in integrating this converter into their projects efficiently and effectively.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9426 $51.8430
130+ $0.7735 $100.5550
205+ $0.7493 $153.6065
280+ $0.7251 $203.0280
360+ $0.7010 $252.3600
480+ $0.6284 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess