EN
  • EN
  • DE

TLV62130ARGTT

Part No TLV62130ARGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-17V 3A Step-Down Converter with DCS-Control | IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 5V
Output Current 3A
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number TLV62130
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270555-TLV62130ARGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV62130ARGTT CAD Model

Description

Overview of Texas Instruments TLV62130ARGTT

The TLV62130ARGTT is a highly efficient synchronous step-down converter from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. Its advanced features and robust performance make it an ideal choice for powering modern microprocessors, FPGAs, DSPs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • High Efficiency: The device is capable of delivering up to 3A of continuous output current with excellent power conversion efficiency. This efficiency is maintained over a wide load range, making the converter suitable for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: The TLV62130ARGTT operates over a broad input voltage range of 3V to 17V, accommodating various power sources including single-cell and multi-cell batteries, as well as intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.9V to 6V via an external voltage divider, allowing for versatile use in systems requiring different voltage levels.
  • Integrated MOSFETs: The device includes high-side and low-side MOSFET switches, which contribute to its compact footprint and reduce the need for external components.
  • Advanced Control: Featuring a DCS-Control™ topology, the TLV62130ARGTT provides a fast transient response and stable operation with ceramic output capacitors.

Protection Features

  • Over-Current Protection: The converter has built-in cycle-by-cycle current limiting to protect against over-current conditions.
  • Thermal Shutdown: An internal thermal shutdown function ensures the device operates within safe temperature limits.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature prevents the converter from operating at insufficient input voltages, which could lead to unstable performance.

Applications

The TLV62130ARGTT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Networking, telecom, and computing systems
  • Industrial and automotive electronics
  • Power supply modules

With its compact QFN package and high level of integration, the TLV62130ARGTT is a robust power solution that minimizes design complexity and accelerates time to market for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0856 $54.2800
115+ $0.8908 $102.4420
175+ $0.8629 $151.0075
240+ $0.8351 $200.4240
310+ $0.8073 $250.2630
415+ $0.7237 $300.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,950 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess