EN
  • EN
  • DE

TLV5636IDGKG4

Part No TLV5636IDGKG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 1 us DAC Serial Input, Pgrmable Int. ef., Settling Time 8-VSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VSSOP
Conversion Rate 233 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 4 LSB
Interface SPI
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 2.3 mA
Number of Bits 12
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Power Consumption 4.5 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 233 ksps
Settling Time 1 µs
Signal to Noise Ratio (SNR) 75 dB
Spurious-free dynamic range (SFDR) 69 dB
Supply Type Single
Weight 23.303308 mg
Win Source Part Number 1017892-TLV5636IDGKG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV5636IDGKG4 CAD Model

Description

Product Overview: TLV5636IDGKG4

The TLV5636IDGKG4 is a high-performance, low-power digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of a wide range of applications. This 12-bit DAC is part of TI's esteemed family of precision converters that offer a blend of speed, accuracy, and power efficiency.

Key Features

  • Resolution: The TLV5636IDGKG4 boasts a 12-bit resolution, providing fine granularity for analog output, which is particularly beneficial in applications requiring precise control such as industrial automation and process control.
  • Speed: With a settling time of just 10 microseconds, this DAC allows for quick updates to the analog output, making it suitable for applications that demand high-speed data conversion.
  • Low Power Consumption: Optimized for low power operation, the TLV5636IDGKG4 is ideal for battery-powered devices and other power-sensitive applications. It operates with a supply voltage from 2.7V to 5.5V, providing design flexibility and energy efficiency.
  • Programmable: It features a programmable settling time versus power consumption through the control of the power-down mode, allowing designers to tailor performance to their specific needs.
  • Interface: The device includes a versatile 3-wire serial interface that is SPI-compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Package: The TLV5636IDGKG4 is housed in a compact VSSOP (Very Small Shrink Outline Package), which is conducive to space-constrained applications without compromising on performance.

Applications

The TLV5636IDGKG4 is well-suited for a diverse range of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Programmable logic controllers (PLCs)
  • Analog output modules
  • Motor control
  • Data acquisition systems

With its combination of performance, power efficiency, and flexibility, the TLV5636IDGKG4 from Texas Instruments is a reliable choice for engineers looking to implement a high-quality DAC into their designs. Whether for industrial, consumer, or communication applications, this precision converter is engineered to deliver accurate analog signals in a compact, power-conscious package.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6249 $63.2498
4+ $25.9487 $103.7948
6+ $25.1378 $150.8268
9+ $24.3269 $218.9421
11+ $23.5160 $258.6760
15+ $21.0833 $316.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess