EN
  • EN
  • DE

AP08S50H-A-HF

Part No AP08S50H-A-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817262-AP08S50H-A-HF
Ultra Librarian 3D Model Ultra Librarian AP08S50H-A-HF CAD Model

Description

The AP08S50H-A-HF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp (APEC). It's designed for switching applications, offering efficient power management in various electronic circuits. The 'HF' likely indicates that it is Halogen-Free.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Power Management Circuits: Found in power management circuits for switching and controlling power flow.
  • Motor Control: Used in motor control circuits for switching power to drive motors.
  • LED Lighting: Employed in LED lighting applications for efficient power delivery to LEDs.
  • Battery Chargers: Used in battery chargers for controlling the charging current and voltage.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Switching Speed: Enables fast switching, reducing switching losses.
  • Avalanche Rated: Can withstand avalanche conditions, enhancing reliability.
  • Logic Level Gate Drive: Can be driven by low voltage logic signals.
  • RoHS Compliant: Lead-free construction, meeting environmental regulations.
  • Halogen-Free: Free from halogenated substances, meeting environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, increasing efficiency.
  • Fast Switching: High switching speed reduces switching losses, further improving efficiency.
  • Robust Performance: Avalanche rating ensures reliable performance under transient conditions.
  • Easy to Drive: Logic level gate drive simplifies circuit design.
  • Environmentally Friendly: RoHS and Halogen-Free compliance ensures adherence to environmental standards.

Additional Details:

The AP08S50H-A-HF's key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The specific package type and thermal resistance are also important parameters for thermal management. The datasheet for the AP08S50H-A-HF from Advanced Power Electronics Corp. provides detailed information on these and other electrical characteristics. Proper heatsinking may be required depending on the operating conditions and power dissipation. The gate threshold voltage (VGS(th)) is a crucial parameter for determining the appropriate gate drive voltage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess