EN
  • EN
  • DE

TLV5624IDRG4

Part No TLV5624IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8BIT 1.0-3.5US DAC S/O 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 213112-TLV5624IDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5624IDRG4 CAD Model

Description

The TLV5624IDRG4 is a low-power, quad 8-bit digital-to-analog converter (DAC) with integrated output amplifiers and a flexible serial interface from Texas Instruments. This high-performance DAC is designed for ease of use and reliability in a variety of applications, ranging from process control and industrial automation to motor control and consumer electronics.

Key Features

  • Resolution: 8 bits
  • Channels: 4
  • Output Type: Buffered Voltage
  • Interface: Serial, 3-wire, SPI-compatible
  • Settling Time: 10µs to ±0.5LSB
  • Supply Voltage: 2.7V to 5.5V
  • Power-On Reset to Zero Scale: Each DAC output is initialized to zero scale upon power-up.
  • Low Power Consumption: Ideal for battery-operated equipment with a typical power dissipation of 0.75 mW at 3V.
  • Temperature Range: -40°C to 85°C
  • Package: SOIC-14
  • Reference Type: External

Applications

The TLV5624IDRG4 is well-suited for applications that require accurate control of analog signals with digital precision. It can be used in:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control systems
  • Process control systems
  • Data acquisition systems
  • Waveform generation

Design and Integration

Integration of the TLV5624IDRG4 into a system is straightforward due to its SPI-compatible serial interface, which allows easy communication with most microcontrollers. The device's small footprint and the SOIC-14 package make it an excellent choice for space-constrained applications. Additionally, with its built-in output amplifiers, the TLV5624IDRG4 can drive loads directly, simplifying design and reducing component count.

Quality and Reliability

As with all Texas Instruments products, the TLV5624IDRG4 is manufactured to high standards, ensuring reliable performance in demanding environments. The device's robust design and wide operating temperature range make it suitable for industrial applications that require consistent operation under varying conditions.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3303 $50.6424
20+ $5.1941 $103.8820
30+ $5.0317 $150.9510
42+ $4.8694 $204.5148
54+ $4.7071 $254.1834
72+ $4.2202 $303.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 806 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess