EN
  • EN
  • DE

TLV5623CDGKR

Part No TLV5623CDGKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8 BIT 3US DAC S/O 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Temperature Range - Operating 0°C to 70°C
Case / Package 8-VSSOP
Win Source Part Number 130574-TLV5623CDGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5623CDGKR CAD Model

Description

Product Overview: TLV5623CDGKR

The TLV5623CDGKR from Texas Instruments is a high-performance, low-power 8-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability. This integrated circuit is designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications where efficient data conversion is essential.

Key Features

  • Resolution: 8-bit resolution ensures precise digital-to-analog conversion for a wide range of applications.
  • Output Type: The device features a voltage output, providing a direct interface to analog signals.
  • Interface: A simple 3-wire serial interface facilitates easy communication with microcontrollers and digital systems.
  • Update Rate: The DAC boasts a fast update rate, making it suitable for applications requiring high-speed data processing.
  • Supply Voltage: It operates on a 2.7V to 5.5V supply voltage, accommodating various power supply requirements.
  • Power Consumption: Low power consumption makes it ideal for battery-powered devices and energy-sensitive applications.
  • Packaging: The device comes in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.
  • Temperature Range: The TLV5623CDGKR operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatility of the TLV5623CDGKR allows it to be used in a multitude of applications, including:

  • Process control systems
  • Data acquisition systems
  • Portable instruments
  • Digital gain and offset adjustment
  • Automotive systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TLV5623CDGKR is no exception. Manufactured with the highest standards, this DAC ensures consistent performance and long-term reliability for critical applications.

For designers and engineers looking for a robust and efficient solution for their digital-to-analog conversion needs, the TLV5623CDGKR presents an excellent option backed by Texas Instruments' reputation and support.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0741 $51.8525
59+ $1.7019 $100.4121
91+ $1.6487 $150.0317
126+ $1.5955 $201.0330
163+ $1.5423 $251.3949
217+ $1.3828 $300.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess