EN
  • EN
  • DE

TLV5620CDRG4

Part No TLV5620CDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8BIT 10US QUAD DAC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 1109540-TLV5620CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV5620CDRG4 CAD Model

Description

Overview of TLV5620CDRG4

The TLV5620CDRG4 is a high-performance, low-power, quadruple 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This precision DAC is ideal for a wide range of applications including industrial control systems, programmable logic controllers, and analog output modules, thanks to its compact size and high level of integration.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing fine control over the analog output for precise applications.
  • Channels: It features four independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Update Rate: The DAC supports an update rate of 1.85 MSPS, ensuring swift response times for dynamic system requirements.
  • Supply Voltage: Operating on a supply voltage ranging from 2.7V to 5.5V, the TLV5620CDRG4 can be used in various power environments.
  • Power Consumption: With its low power consumption, this DAC is suitable for battery-powered and power-sensitive applications.
  • Interface: It includes a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design.
  • Settling Time: The device boasts a fast settling time, allowing for quick and accurate signal generation.
  • Packaging: Housed in a compact SOIC-14 package, the TLV5620CDRG4 is designed for space-constrained applications.

Applications

The TLV5620CDRG4 is suited for a variety of applications that require accurate and multiple DAC outputs. Its design caters to:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instruments
  • Digital gain and offset adjustment
  • Motor control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLV5620CDRG4 is no exception. It is built to meet the stringent requirements of industrial environments, ensuring long-term performance and stability.

Conclusion

In summary, the TLV5620CDRG4 from Texas Instruments is a versatile and efficient quadruple 8-bit DAC that offers high performance with low power consumption. Its multiple channels, fast update rate, and broad interface compatibility make it a top choice for designers looking to implement precise analog output functionality in their systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3553 $53.5530
23+ $4.3941 $101.0643
36+ $4.2568 $153.2448
49+ $4.1195 $201.8555
63+ $3.9821 $250.8723
85+ $3.5702 $303.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess