EN
  • EN
  • DE

TLV5617ACDR

Part No TLV5617ACDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 10-BIT SERIAL D/A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.7, ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 130256-TLV5617ACDR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV5617ACDR CAD Model

Description

The TLV5617ACDR is a precision digital-to-analog converter (DAC) component manufactured by Texas Instruments, renowned for its high-quality semiconductor products. This integrated circuit is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, power efficiency, and versatility.

Key Features

  • Dual 10-Bit DAC: The TLV5617ACDR features two independent DAC channels, each providing 10-bit resolution. This allows for accurate and fine-grained analog output, suitable for a variety of applications that require precise voltage control.
  • Serial Interface: It comes with a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates on a low supply voltage ranging from 2.7V to 5.5V, making it ideal for battery-operated equipment and portable devices.
  • Settling Time: It boasts a fast settling time of 1µs to within ±0.5LSB, providing quick and accurate updates to the analog output, essential for real-time control systems and dynamic signal generation.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up at zero scale and remains there until a valid write to the device takes place.
  • Package: The TLV5617ACDR comes in a compact SOIC-8 package, making it suitable for space-constrained applications while still being manageable for handling and assembly processes.

Applications

The TLV5617ACDR is ideal for various applications, including:

  • Battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control
  • Process control and automation
  • Portable instrumentation
  • Data acquisition systems

In conclusion, the TLV5617ACDR from Texas Instruments is a highly versatile and efficient dual 10-bit DAC that offers excellent performance for a wide range of electronic applications. Its low power consumption, fast settling time, and compatibility with standard serial interfaces make it a top choice for engineers and designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5509 $54.2036
9+ $11.1187 $100.0683
14+ $10.7713 $150.7982
20+ $10.4238 $208.4760
25+ $10.0764 $251.9100
34+ $9.0340 $307.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess