The TLV5617ACD is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Texas Instruments. This precision DAC is specifically engineered to meet the rigorous demands of industrial applications such as process control, automated test equipment, and digital signal processing systems. With its compact SOIC-8 package, the TLV5617ACD is an excellent choice for space-constrained applications.
Key Features
- Resolution: The TLV5617ACD offers a fine resolution of 12-bits, allowing for precise analog output.
- Output Type: It provides a buffered voltage output, which ensures stable performance across various load conditions.
- Settling Time: Features a rapid settling time, enabling quick updates to the analog output which is crucial for high-speed applications.
- Interface: The device includes a simple, yet robust serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it highly versatile for integration with a variety of microcontrollers and digital systems.
- Power Supply: Operates on a single 5V power supply, minimizing power consumption and simplifying power supply design.
- Power-On Reset: The DAC outputs are reset to mid-scale upon power-up, preventing unintended signals at startup.
- Dual DAC Channels: With two independent DAC channels, it can output two different analog signals simultaneously, increasing the efficiency of dual-signal applications.
Applications
Due to its versatility and performance, the TLV5617ACD is suitable for a wide range of applications, including:
- Process Control Systems
- Automated Test Equipment
- Digital Signal Processing
- Data Acquisition Systems
- Motor Control Circuits
- Portable Battery-Powered Instruments
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TLV5617ACD is no exception. It is designed to meet the stringent industrial temperature range and is manufactured with TI's advanced IC fabrication technologies.
Ordering Information
The TLV5617ACD is available in an 8-pin SOIC package and is specified for the industrial temperature range (-40°C to +85°C). For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet.