EN
  • EN
  • DE

TLV5510INSR

Part No TLV5510INSR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description 1-Channel Single ADC Semiflash 10Msps 8-bit Parallel 24-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 371689-TLV5510INSR
Family Name TLV5510
Introduction Date December 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5510INSR CAD Model

Description

The Texas Instruments TLV5510INSR is a high-performance, precision digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This 10-bit DAC is part of the TLV series, renowned for its exceptional accuracy, low power consumption, and high-speed operation.

Key Features

  • Resolution: The TLV5510INSR boasts a 10-bit resolution, providing fine granularity and precise digital control over the analog output.
  • High-Speed Interface: With its high-speed serial interface, this DAC ensures rapid data transfer, making it suitable for applications requiring fast signal processing and real-time control.
  • Low Power Consumption: Designed for efficiency, the TLV5510INSR consumes minimal power, which is critical for portable and battery-operated devices.
  • Integrated Features: This DAC includes an internal reference and an output buffer, simplifying design and reducing external component count.
  • Voltage Output: The TLV5510INSR provides a stable and precise voltage output, which is essential for maintaining signal integrity in sensitive applications.

Applications

The versatility of the TLV5510INSR makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Telecommunications Infrastructure
  • Medical Instrumentation
  • Audio and Video Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV5510INSR is built with this commitment in mind, ensuring reliable performance and longevity in the field. Its robust design is capable of withstanding the rigors of industrial environments, while maintaining the precision required for delicate consumer electronics.

Technical Specifications

The TLV5510INSR operates over a wide temperature range and is available in a compact, surface-mount package. For detailed technical specifications, please refer to the Texas Instruments datasheet and product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess