EN
  • EN
  • DE

TLV431CDBVT

Part No TLV431CDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1.5%
Current - Cathode 80μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TLV431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270478-TLV431CDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431CDBVT CAD Model

Description

Product Overview: Texas Instruments TLV431CDBVT

The Texas Instruments TLV431CDBVT is a precision low-voltage shunt voltage reference that offers a high degree of accuracy and stability. This component is part of the TLV431 series, which is widely recognized for its reliability and versatility in various applications. The TLV431CDBVT operates at a nominal voltage of 1.25V with the capability to adjust the voltage from 1.24V to 18V when connected with two external resistors.

This device is designed for use in precision applications, providing a low output noise that is ideal for high-end electronics. Its low dynamic impedance and fast turn-on characteristics make it suitable for a broad range of applications, including power supplies, battery-operated equipment, and adjustable voltage references.

The TLV431CDBVT comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Despite its small size, it delivers a high-performance solution for systems requiring a stable and precise voltage reference.

Key Features:

  • Adjustable output voltage from 1.24V to 18V
  • Low voltage operation with a minimum cathode current of 80µA
  • Typical temperature coefficient of 6ppm/°C
  • Low dynamic output impedance of 0.22Ω (typical)
  • Fast turn-on response
  • Stable with capacitive loads
  • Low output noise
  • Available in a small SOT-23-5 package

Applications:

  • Adjustable voltage and current references
  • Battery-powered devices
  • Power supplies
  • Notebook/desktop computers
  • Consumer electronics
  • Portable instrumentation
  • Automotive electronics

The TLV431CDBVT is a testament to Texas Instruments' commitment to providing high-quality, precision components for the electronics industry. Its combination of features ensures that it can meet the stringent requirements of a wide range of high-performance applications. Whether you're designing a sophisticated power supply or looking for a reliable voltage reference for portable devices, the TLV431CDBVT is an excellent choice to consider for your design.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess