EN
  • EN
  • DE

TLV431BQLPR

Part No TLV431BQLPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 142840-TLV431BQLPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431BQLPR CAD Model

Description

Introducing the TLV431BQLPR Voltage Reference from Texas Instruments

The TLV431BQLPR is a precision low-voltage shunt voltage reference from Texas Instruments (TI) that offers a combination of high accuracy, low power consumption, and small footprint, making it an ideal choice for a wide range of applications. This semiconductor device provides a stable reference voltage over a wide range of operating conditions, including changes in temperature, load conditions, and supply voltage variations.

With its precise voltage reference of 1.24 volts and an impressive temperature coefficient, the TLV431BQLPR ensures consistent performance and reliable operation. Its low dynamic impedance and wide operating current range from 1 mA to 100 mA provide flexibility in design, catering to various current requirements in electronic circuits.

The TLV431BQLPR is packaged in a small-outline transistor (SOT-89) package, which is highly suited for space-constrained applications. This package not only allows for efficient PCB space utilization but also ensures excellent thermal performance, making it a robust choice for demanding environments.

One of the key features of this voltage reference is its adjustable output voltage capability. By adding two external resistors, designers can set the output voltage to any value between the reference voltage (1.24V) and the maximum cathode voltage, thereby providing a versatile solution for precision voltage regulation tasks.

This device is commonly used in a variety of applications, including portable and battery-powered electronics, power supplies, and instrumentation. Its low power consumption makes it particularly well-suited for energy-sensitive applications. Furthermore, the TLV431BQLPR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of industrial and commercial temperature ranges.

Texas Instruments' commitment to quality and performance is evident in the TLV431BQLPR, making it a trusted component for engineers and designers seeking a reliable voltage reference solution. Whether you're designing a sophisticated power management system or a simple analog circuit, the TLV431BQLPR stands out as a versatile and dependable choice.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess