EN
  • EN
  • DE

TLV431BIDBVRG4

Part No TLV431BIDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109490-TLV431BIDBVRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431BIDBVRG4 CAD Model

Description

Product Overview: Texas Instruments TLV431BIDBVRG4

The TLV431BIDBVRG4 from Texas Instruments is a precision low-voltage shunt voltage reference that offers the ease of use and flexibility of an adjustable shunt regulator. Its design allows for a stable reference voltage over a wide range of operating conditions, including a broad temperature range and varying supply voltages. This makes the TLV431BIDBVRG4 an ideal choice for precision voltage regulation in a variety of applications.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage from V<sub>REF to 18 V, providing versatility for different circuit requirements.
  • Low Voltage Operation: With a minimum cathode voltage of 1.24 V, the TLV431BIDBVRG4 is suitable for low voltage applications, ensuring reliable performance even when operating conditions are not ideal.
  • Low Operational Current: It has a typical low operational current of 0.4 mA, making it energy-efficient for battery-powered devices.
  • High Accuracy: The device features a typical temperature drift of only 6 ppm/°C, ensuring a consistent and precise output voltage across a wide temperature range.
  • Thermal Stability: The TLV431BIDBVRG4 is characterized for operation from -40°C to 125°C, which allows it to be used in environments with extreme temperatures.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The TLV431BIDBVRG4 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Consumer electronics
  • Data acquisition systems
  • Instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV431BIDBVRG4 is no exception, as it is designed to meet the stringent requirements of the industrial and consumer markets. Additionally, Texas Instruments provides extensive technical support and documentation, making it easier for designers to implement the device in their applications.

Overall, the TLV431BIDBVRG4 is a versatile and reliable voltage reference that offers the performance and flexibility needed for precise voltage regulation tasks in a wide array of electronic devices.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess