EN
  • EN
  • DE

TLV4110ID

Part No TLV4110ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV4110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-10712-5, -TLV4110IDG4-NDR, 296-10712-5-NDR, -TLV4110IDG4, -296-10712-5-NDR, -TLV4110ID-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936893-TLV4110ID
Ultra Librarian 3D Model Ultra Librarian TLV4110ID CAD Model

Description

TLV4110ID Product Overview

The TLV4110ID is a high-performance, single-supply operational amplifier from Texas Instruments designed to offer a blend of speed and precision for a wide range of applications. With its advanced features, the TLV4110ID is an ideal choice for designers who require a balance between AC and DC performance.

Key Features

  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads with ease.
  • Wide Bandwidth: A high bandwidth of 2.4MHz ensures that the amplifier can handle signals with a wide range of frequencies.
  • Low Noise: The device features a low noise density of 12nV/√Hz, making it suitable for sensitive audio and instrumentation applications.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 2.7V to 6V, the TLV4110ID simplifies power supply design and is ideal for battery-powered devices.
  • High Slew Rate: With a slew rate of 17V/µs, this op-amp can respond quickly to changes in the input signal, which is crucial for high-speed signal processing.
  • Stable with Capacitive Loads: The TLV4110ID is designed to be stable even when driving capacitive loads, which is important for maintaining signal integrity in various applications.

Applications

The TLV4110ID is versatile and can be used in a wide array of applications including:

  • Audio Processing
  • Sensor Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Portable Devices
  • Medical Instrumentation

Package and Quality

Encased in an 8-pin SOIC package, the TLV4110ID is compact and suitable for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality products, ensuring reliable performance in commercial and industrial temperature ranges.

Conclusion

The TLV4110ID from Texas Instruments is a robust and reliable operational amplifier that combines speed, precision, and low-power operation, making it an excellent choice for designers who demand high performance in both AC and DC parameters. Its single-supply operation and ability to drive capacitive loads make it a flexible solution for a multitude of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess