EN
  • EN
  • DE

TLV4062QDBVRQ1

Part No TLV4062QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE PUSH-PULL DUAL COMPAR / Comparator General Purpose Push-Pull SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV4062
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4062QDBVRQ1DKR,296-TLV4062QDBVRQ1CT,296-TLV4062QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 987633-TLV4062QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV4062QDBVRQ1 CAD Model

Description

Product Overview: TLV4062QDBVRQ1

The TLV4062QDBVRQ1 is a high-performance, precision operational amplifier designed and manufactured by Texas Instruments, tailored specifically for automotive and industrial applications. This op-amp offers a unique blend of features that make it ideal for a wide range of applications requiring high accuracy and reliability under harsh conditions.

Key Features

  • High Precision: With its low offset voltage and low drift over time and temperature, the TLV4062QDBVRQ1 ensures high-accuracy signal amplification, making it suitable for sensitive applications such as sensor interfacing and analog signal conditioning.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply requirements and ensuring compatibility with both 5V and 3.3V systems.
  • Robust Design: Built to meet the rigorous standards of the automotive industry, this op-amp is certified with a Q1 qualification, indicating its robustness and suitability for automotive applications.
  • Extended Temperature Range: The TLV4062QDBVRQ1 is designed to operate reliably over an extended temperature range, making it an excellent choice for outdoor and under-the-hood applications where temperatures can vary widely.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for battery-powered and energy-sensitive systems.
  • Single or Dual Operation: The operational amplifier can be used in single or dual supply configurations, providing design flexibility for various circuit topologies.
  • Small Package Size: Packaged in a compact SOT-23-5 package, the TLV4062QDBVRQ1 saves valuable board space and is suitable for space-constrained applications.

Applications

The TLV4062QDBVRQ1 is well-suited for a range of applications in the automotive sector, including powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). Additionally, its precision characteristics make it a solid choice for industrial applications such as process control, automation, and instrumentation.

With its combination of precision, robustness, and versatility, the TLV4062QDBVRQ1 from Texas Instruments stands out as a reliable choice for engineers seeking an operational amplifier that can meet the demanding requirements of automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6247 $56.8645
80+ $1.3331 $106.6480
120+ $1.2914 $154.9680
165+ $1.2498 $206.2170
210+ $1.2081 $253.7010
280+ $1.0832 $303.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess