EN
  • EN
  • DE

TLV4062DBVR

Part No TLV4062DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER COMPARATOR  /  Comparator General Purpose Push-Pull SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV40x2
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV4062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4062DBVRCT,296-TLV4062DBVRTR,296-TLV4062DBVRDKR
Standard Package 3,000
Win Source Part Number 978589-TLV4062DBVR
Ultra Librarian 3D Model Ultra Librarian TLV4062DBVR CAD Model

Description

Product Overview: Texas Instruments TLV4062DBVR

The TLV4062DBVR from Texas Instruments is a high-precision operational amplifier that offers a unique combination of performance features suitable for a wide range of applications. Designed for low-voltage operations, it is ideal for battery-powered devices and portable equipment due to its low power consumption and small footprint.

Key Features

  • Low Power Consumption: With a quiescent current of just 17 μA, the TLV4062DBVR is optimized for battery-operated systems where power efficiency is crucial.
  • Wide Supply Voltage Range: The device operates over a supply voltage range from 1.8V to 5.5V, making it highly versatile for various applications.
  • High Precision: Its low input offset voltage and drift ensure high accuracy in measurement and control systems.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which allows for a wide dynamic range, making the most of the supply voltage in signal processing tasks.
  • Stable Operation: The operational amplifier is designed for stability without external compensation, even with capacitive loads.

Applications

The TLV4062DBVR is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Sensor signal conditioning
  • Medical devices
  • Analog filters
  • Low-voltage data acquisition systems

Packaging and Quality

The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications. As with all Texas Instruments products, the TLV4062DBVR is manufactured to high standards, ensuring reliability and performance consistency.

Conclusion

Overall, the Texas Instruments TLV4062DBVR operational amplifier is a top choice for designers looking for a low-power, high-precision amplifier for their next project. Its combination of features, including low power consumption, wide supply voltage range, and rail-to-rail output, make it a versatile component that can be used in a multitude of electronic circuits and applications.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3819 $50.0199
52+ $1.9544 $101.6288
80+ $1.8933 $151.4640
110+ $1.8322 $201.5420
142+ $1.7712 $251.5104
189+ $1.5879 $300.1131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,918 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess