EN
  • EN
  • DE

TLV4011QDCKRQ1

Part No TLV4011QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE SMALL-SIZE COMPARATOR / Comparator General Purpose Open-Drain SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.3V ~ 6V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 4µA
Propagation Delay (Max) 100µs
Hysteresis 15mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Base Product Number TLV4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4011QDCKRQ1CT,296-TLV4011QDCKRQ1TR,296-TLV4011QDCKRQ1DKR
Standard Package 3,000
Win Source Part Number 1140881-TLV4011QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV4011QDCKRQ1 CAD Model

Description

Product Overview: TLV4011QDCKRQ1 from Texas Instruments

The TLV4011QDCKRQ1 is a highly precise, automotive-grade voltage comparator manufactured by Texas Instruments. Engineered to meet the rigorous standards of the automotive industry, this component is designed to operate over a wide temperature range, making it suitable for various applications within vehicle electronics systems.

The TLV4011QDCKRQ1 boasts a low voltage operation starting from 1.6V up to 5.5V, which allows it to be used in systems with varying power requirements. This flexibility is a significant advantage for modern automotive designs that need to accommodate different power supply levels.

With its push-pull output stage, the TLV4011QDCKRQ1 is capable of directly driving loads, reducing the need for additional components in the signal chain. This can simplify circuit design and help in creating more compact and cost-effective solutions. Furthermore, the device offers a fast response time, which is critical for applications that require quick decision-making capabilities, such as safety systems and powertrain controls.

The TLV4011QDCKRQ1 is available in a small, space-saving 5-pin SC70 package, which is ideal for designs where board space is at a premium. Its small footprint does not compromise its performance or reliability, making it an excellent choice for space-constrained automotive applications.

Reliability is a cornerstone of the TLV4011QDCKRQ1's design, with features such as overtemperature and overvoltage protection. These features ensure that the device operates within safe parameters, providing a robust solution that can withstand the harsh conditions commonly found in automotive environments.

In summary, the TLV4011QDCKRQ1 from Texas Instruments is a versatile and reliable component that offers precise voltage comparison, low power operation, and robust protection features. Its suitability for automotive applications is further enhanced by its compact packaging and ability to interface directly with various electronic systems, making it a valuable addition to any automotive electronics designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0297 $50.7425
61+ $1.6654 $101.5894
93+ $1.6134 $150.0462
129+ $1.5613 $201.4077
166+ $1.5093 $250.5438
222+ $1.3531 $300.3882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess