EN
  • EN
  • DE

TLV3701IDG4

Part No TLV3701IDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Nanopower Push-Pull Comparator 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 88 dB
Dual Supply Voltage 5 V
Height 1.58 mm
Input Bias Current 250 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Length 4.9 mm
Max Dual Supply Voltage 8 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 710 mW
Max Supply Current 800 nA
Max Supply Voltage 16 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 800 nA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 15 V
Output Current 10 mA
Packaging Rail/Tube
Power Dissipation 710 mW
Power Supply Rejection Ratio (PSRR) 105 dB
Quiescent Current 1 µA
Radiation Hardening No
Response Time 36 µs
RoHS Compliant
Type General Purpose
Voltage Gain 120 dB
Weight 72.603129 mg
Width 3.91 mm
Win Source Part Number 1100163-TLV3701IDG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV3701IDG4 CAD Model

Description

The TLV3701IDG4 is a versatile high-speed comparator from Texas Instruments, designed for applications that require rapid signal processing and accurate response times. This advanced integrated circuit is an essential component in a wide array of electronic systems, including industrial, automotive, and consumer electronics.

Key Features

  • High Speed: The TLV3701IDG4 boasts a fast response time, making it suitable for high-frequency signal applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with minimal power consumption, helping to extend battery life in portable applications and reduce energy costs in stationary systems.
  • Push-Pull Outputs: Equipped with push-pull outputs, this comparator can drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Differential Inputs: The differential inputs provide improved noise immunity and allow for precise measurement and comparison of signals.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Design: The TLV3701IDG4 is designed to withstand the rigors of industrial environments, with a temperature range that ensures reliable operation under extreme conditions.

Applications

The TLV3701IDG4 is ideal for a multitude of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Oscillator circuits
  • High-speed signal processing
  • Level shifters
  • Automotive systems
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV3701IDG4 is no exception, manufactured to meet stringent quality standards. Its robust design ensures performance and reliability, making it a trusted choice for engineers and designers across various industries.

Package and Availability

The TLV3701IDG4 comes in a compact 8-pin SOIC package, offering a space-saving solution for PCB design. It is readily available through Texas Instruments and authorized distributors, ensuring prompt delivery for your project needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess