EN
  • EN
  • DE

TLV3492AMDREP

Part No TLV3492AMDREP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8 V, NANOPOWER, PUSH/PULL OUTPUT COMPARATORS | IC COMPARATOR 1.8V PP OUT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 15mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 2.1μA
CMRR, PSRR 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLV3492
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270424-TLV3492AMDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3492AMDREP CAD Model

Description

The TLV3492AMDREP from Texas Instruments is a state-of-the-art, dual-channel comparator that boasts a number of features making it ideal for a wide range of applications. This component is specifically designed to meet the rigorous demands of automotive and industrial environments, ensuring both reliability and performance.

Key Features

  • Low Voltage Operation: The TLV3492AMDREP operates at a voltage range from 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • Push-Pull Outputs: This device features push-pull outputs that provide a direct drive to a TTL or CMOS logic circuit, eliminating the need for external pull-up resistors.
  • Low Power Consumption: With a quiescent current of just 1 µA per channel, the TLV3492AMDREP is optimized for power-sensitive applications.
  • Fast Response Time: The comparator delivers a fast response time, which is critical for high-speed signal processing applications.
  • Enhanced Durability: The device is designed to withstand harsh conditions, making it suitable for automotive and industrial applications that require robust performance.

Applications

The TLV3492AMDREP is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Battery monitoring
  • Window comparators
  • Zero-crossing detectors
  • Portable electronics
  • Industrial control systems

Quality and Reliability

As a product designed to meet the Enhanced Product (EP) standards, the TLV3492AMDREP is manufactured to the highest quality. It has undergone rigorous testing to ensure it meets the stringent requirements for automotive and industrial applications. The device is also provided in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs.

With its combination of low power consumption, fast response time, and durable construction, the TLV3492AMDREP from Texas Instruments is an excellent choice for designers looking to create efficient and reliable systems in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess