The TLV320DAC33BNIZQCR is a high-performance audio Digital-to-Analog Converter (DAC) from the renowned semiconductor manufacturer Texas Instruments. This advanced audio component is designed to deliver exceptional sound quality and audio fidelity for a wide range of consumer electronics, including portable audio devices, smartphones, and digital music players.
Key Features
- High-Resolution Audio: The DAC supports high-resolution audio formats, providing listeners with a detailed and immersive sound experience.
- Low Power Consumption: Designed for portable applications, it features a low power consumption mode, making it ideal for battery-powered devices.
- Dynamic Range: It boasts an impressive dynamic range, ensuring clear and dynamic audio playback even at low volume levels.
- Sampling Rates: The TLV320DAC33BNIZQCR supports a variety of sampling rates, making it versatile for different audio processing needs.
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Interface Type |
I2C, SPI |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
1.65V to 1.95V |
| Package / Case |
32-WQFN (5x5) |
Applications
The TLV320DAC33BNIZQCR is suitable for a broad spectrum of audio applications. Its high-quality audio output makes it an excellent choice for professional audio equipment, high-end audio playback devices, and any application where audio quality is paramount.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TLV320DAC33BNIZQCR is no exception. It is built with the stringent quality control measures that Texas Instruments is known for, ensuring consistent performance and durability for the end-user.