EN
  • EN
  • DE

TLV320DAC3203IYZKT

Part No TLV320DAC3203IYZKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMP DAC 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 1.5 V to 1.95 V
Features Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-DSBGA (2.7x2.7)
Dimension 25-UFBGA, DSBGA
Win Source Part Number 1109418-TLV320DAC3203IYZKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3203IYZKT CAD Model

Description

The TLV320DAC3203IYZKT is a highly integrated, high-performance audio digital-to-analog converter (DAC) from Texas Instruments, designed to provide superior audio quality in a compact package. This device is ideal for a wide range of applications, including portable audio devices, smartphones, tablets, and other consumer electronics that demand high-quality sound reproduction in a space-constrained environment.

Key Features

  • High-Resolution Audio: The DAC supports 24-bit resolution and provides a high signal-to-noise ratio (SNR), ensuring crystal-clear audio playback.
  • Low Power Consumption: Designed for battery-powered applications, the TLV320DAC3203IYZKT features low power consumption, extending device battery life.
  • Integrated Headphone Amplifier: Includes an on-chip headphone amplifier, reducing the need for additional external components.
  • Programmable Digital Audio Processing: Comes with a range of digital audio processing features, including digital filtering and equalization, which can be configured to enhance the audio experience.
  • Flexible Audio Interface: Offers a variety of audio data interface formats, making it compatible with a broad range of audio sources and processors.
  • Compact Design: The device is available in a small-footprint YZKT package, making it suitable for space-constrained applications.

Applications

The TLV320DAC3203IYZKT is versatile and can be used in various applications where audio quality is paramount. Some common applications include:

  • Portable Audio Players
  • Smartphones and Tablets
  • Wireless Speakers and Headphones
  • Home Entertainment Systems
  • Professional Audio Equipment

With its combination of high-quality audio performance, low power consumption, and a small package size, the TLV320DAC3203IYZKT from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate premium audio capabilities into their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9185 $57.5550
65+ $1.5742 $102.3230
100+ $1.5250 $152.5000
140+ $1.4758 $206.6120
180+ $1.4266 $256.7880
235+ $1.2790 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess