EN
  • EN
  • DE

TLV320DAC3203IRGER

Part No TLV320DAC3203IRGER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMP DAC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 1.5 V to 1.95 V
Features Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 1109417-TLV320DAC3203IRGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3203IRGER CAD Model

Description

The TLV320DAC3203IRGER is a highly integrated, high-performance audio DAC (Digital-to-Analog Converter) from the esteemed semiconductor manufacturer, Texas Instruments. This compact, low-power component is designed to deliver exceptional audio quality for a wide range of consumer electronics, including portable audio devices, smartphones, tablets, and other multimedia gadgets.

Key Features

  • High-Quality Audio: With its advanced audio DAC, the TLV320DAC3203IRGER offers a remarkable signal-to-noise ratio (SNR) and dynamic range, ensuring crisp, clear audio playback.
  • Low Power Consumption: Designed for battery-powered devices, it operates with minimal power usage, thereby extending the battery life of the end product.
  • Compact Design: The device comes in a VQFN (Very Thin Quad Flat Non-leaded) package, with a small footprint that is ideal for space-constrained applications.
  • Integrated Headphone Amplifier: It includes a built-in headphone amplifier that can drive a wide range of headphones, eliminating the need for external components.
  • Flexible Input Sources: The TLV320DAC3203IRGER supports multiple input formats, including I²S and left-justified audio data, providing versatility in system design.
  • Programmable DSP: An onboard digital signal processor (DSP) allows for custom audio processing and enhancements tailored to specific applications.

Applications

The TLV320DAC3203IRGER is suitable for a variety of applications where high-quality audio output and low power consumption are critical. It is commonly used in:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Speakers
  • Bluetooth Headphones
  • Sound Cards and Audio Interfaces

Technical Specifications

At the heart of the TLV320DAC3203IRGER lies a 24-bit DAC with a sampling rate of up to 192 kHz, providing audiophile-grade sound quality. The device operates over a wide temperature range and is compatible with a 1.8V supply voltage, making it suitable for various operating environments and system requirements.

For developers and manufacturers looking to incorporate high-fidelity audio into their products, the TLV320DAC3203IRGER offers a compelling combination of performance, integration, and efficiency. Its robust feature set and ease of use make it an excellent choice for next-generation audio solutions.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6235 $52.9975
175+ $0.5841 $102.2175
270+ $0.5644 $152.3880
385+ $0.5249 $202.0865
495+ $0.5052 $250.0740
620+ $0.4854 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,290 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess