EN
  • EN
  • DE

TLV320AIC33IZQER

Part No TLV320AIC33IZQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 033041-TLV320AIC33IZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC33IZQER CAD Model

Description

TLV320AIC33IZQER: High-Performance Audio Codec from Texas Instruments

The TLV320AIC33IZQER is a feature-rich audio codec designed by Texas Instruments to provide a high-quality audio interface for both recording and playback applications. This integrated circuit is a perfect choice for designers looking to enhance the audio capabilities of their products, including portable audio devices, professional audio equipment, and digital audio systems.

At the heart of the TLV320AIC33IZQER is its ability to deliver exceptional sound quality with a high level of integration. The codec supports 24-bit digital-to-analog (DAC) and analog-to-digital (ADC) conversion, ensuring pristine audio fidelity. With a dynamic range of 102 dB for DAC and 92 dB for ADC, it provides excellent signal-to-noise ratio, making it suitable for high-end audio applications.

The device is incredibly versatile, offering multiple audio data interface formats including I2S, DSP, and right-justified modes. The flexibility of its programming options allows it to be seamlessly integrated into a variety of audio systems. Its sampling rate ranges from 8 kHz to 96 kHz, covering the full spectrum of audio applications from voice to high-definition music.

The TLV320AIC33IZQER also features an integrated programmable gain amplifier (PGA) for fine-tuning input levels, along with a mixture of both single-ended and differential inputs and outputs. This makes it highly adaptable to different signal environments and requirements. Additionally, the codec includes an on-chip headphone amplifier, which simplifies the design for systems requiring direct headphone connectivity.

Power management is another area where this codec excels. It is designed for low-power consumption, which is crucial for battery-powered devices. The power-saving modes and the ability to operate with a 1.8V analog and a 1.6V to 3.6V digital power supply further enhance its suitability for portable applications.

In summary, the TLV320AIC33IZQER from Texas Instruments is a sophisticated audio codec that offers high-quality audio performance, extensive functionality, and low-power consumption. It is an ideal audio solution for a wide range of applications, delivering the reliability and innovation expected from a leading semiconductor manufacturer.

You May Also Be Interested in

AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
Lowest to $3.2271
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7128 $58.2768
13+ $7.9695 $103.6035
20+ $7.7205 $154.4100
27+ $7.4714 $201.7278
35+ $7.2224 $252.7840
47+ $6.4752 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess