EN
  • EN
  • DE

TLV320AIC3256IRSBR

Part No TLV320AIC3256IRSBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 93 / 100
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 128170-TLV320AIC3256IRSBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3256IRSBR CAD Model

Description

The TLV320AIC3256IRSBR is a highly versatile and sophisticated audio codec from Texas Instruments, designed to provide top-notch audio performance for a range of applications. This integrated circuit is part of TI's esteemed TLV320AIC series, known for their exceptional sound quality and robust feature set.

Key Features

  • High-Performance Audio: With a 24-bit analog-to-digital and digital-to-analog converter, this codec delivers high-fidelity audio with a dynamic range that satisfies the needs of demanding audio applications.
  • Low Power Consumption: Engineered for efficiency, the TLV320AIC3256IRSBR is ideal for battery-powered devices, ensuring longer operational life without sacrificing audio quality.
  • Programmable DSP: An integrated programmable digital signal processor allows for custom audio processing, enabling features such as noise reduction, echo cancellation, and audio effect enhancements.
  • Flexible Audio Interfaces: The codec supports a variety of audio data interfaces, including I2S, TDM, and PCM, providing versatility for integration with different system architectures.
  • Multiple Analog Inputs and Outputs: It features configurable inputs and outputs to accommodate various analog audio signals, making it a flexible solution for multi-microphone and multi-speaker setups.

Applications

The TLV320AIC3256IRSBR is designed to be a perfect fit for a multitude of audio-centric applications. It is widely used in:

  • Smartphones and Tablets
  • Portable and Home Audio Systems
  • Professional Audio Equipment
  • Automotive Infotainment
  • Sound Processing Modules

Package and Quality

This codec comes in a compact QFN package, which is designed to occupy minimal space on a PCB while still offering excellent thermal and electrical performance. The TLV320AIC3256IRSBR is manufactured under Texas Instruments' strict quality control measures, ensuring reliability and performance consistency for every unit shipped.

Summary

The TLV320AIC3256IRSBR from Texas Instruments stands out as a comprehensive audio solution that combines high-quality sound, low power consumption, and programmable DSP capabilities. Its versatility makes it an ideal choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5865 $57.9325
11+ $9.5068 $104.5748
17+ $9.2098 $156.5666
23+ $8.9127 $204.9921
30+ $8.6156 $258.4680
39+ $7.7243 $301.2477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,685 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess