EN
  • EN
  • DE

TLV320AIC3012IRHBR

Part No TLV320AIC3012IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218411-TLV320AIC3012IRHBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3012IRHBR CAD Model

Description

Product Overview: TLV320AIC3012IRHBR from Texas Instruments

The TLV320AIC3012IRHBR is a sophisticated low-power audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. With its high-fidelity audio conversion capabilities, this codec is ideal for portable and connected audio devices, including smartphones, tablets, digital cameras, and wireless headsets.

Key Features

  • High-Quality Audio Performance: The TLV320AIC3012IRHBR boasts a 24-bit Delta-Sigma stereo audio ADC and DAC, ensuring high-quality sound reproduction with a dynamic range that meets the demands of audiophiles and professional audio applications.
  • Low Power Consumption: Optimized for battery-powered devices, it features low power consumption modes, making it an excellent choice for applications where power efficiency is critical.
  • Integrated Programmable DSP: It includes a programmable digital signal processor (DSP) that allows for custom audio processing and supports several audio processing algorithms to enhance the audio experience.
  • Flexible Audio Interfaces: The codec supports I2S, left justified, right justified, and DSP audio interface formats, providing versatility for integration with a variety of host processors.
  • Multiple Audio Inputs and Outputs: It offers an array of inputs and outputs, including a stereo headphone output, mono speaker amplifier, line outputs, and multiple analog inputs, catering to diverse audio routing requirements.
  • Software Control: Configuration and control are managed through an I2C interface, allowing for easy integration into system software.

Applications

The TLV320AIC3012IRHBR is suitable for a multitude of applications that require high-quality audio input and output with low power consumption. It is commonly used in:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Digital Cameras
  • Bluetooth Headphones and Speakers
  • Audio Docking Stations
  • Home Automation and Voice-Controlled Devices

With its robust feature set and flexible audio processing capabilities, the TLV320AIC3012IRHBR from Texas Instruments stands out as a premium choice for designers looking to enhance their audio systems with minimal power usage and maximal audio fidelity.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,319 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess