EN
  • EN
  • DE

TLV320AIC3008IYZFR

Part No TLV320AIC3008IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218410-TLV320AIC3008IYZFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3008IYZFR CAD Model

Description

TLV320AIC3008IYZFR - Audio Codec from Texas Instruments

The TLV320AIC3008IYZFR is a versatile low-power audio codec with integrated stereo audio ADCs and DACs, designed and manufactured by Texas Instruments (TI). This high-performance component is engineered to provide a comprehensive audio solution for a wide range of consumer electronics, including smartphones, tablets, digital cameras, and portable gaming devices.

Key Features

  • High-Quality Audio: The codec delivers exceptional sound quality with a 24-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) that supports sampling rates up to 96 kHz, providing users with a high-fidelity audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC3008IYZFR is ideal for battery-powered devices, ensuring longer operation times without compromising audio quality.
  • Flexible Audio Interface: It supports I2S, left-justified, right-justified, DSP, and TDM audio interface formats, giving designers the flexibility to integrate the codec with a variety of digital audio processors and microcontrollers.
  • Programmable Mic Bias: The device includes a programmable microphone bias level, allowing for customization to match specific microphone requirements.
  • Integrated Headphone Amplifier: An onboard headphone amplifier provides a direct drive for stereo headphones, simplifying design and reducing the need for additional components.

Applications

The TLV320AIC3008IYZFR is a perfect fit for applications requiring high-quality audio playback and recording. Its versatility makes it suitable for:

  • Portable and handheld devices
  • Audio docking stations
  • VoIP solutions
  • Audio accessories such as headsets and microphones

Package and Availability

The codec comes in a compact 32-pin YZFR package, optimized for space-constrained applications. The device is part of Texas Instruments' extensive audio codec portfolio and is available for order, providing designers with a reliable and high-quality audio component for their electronic designs.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7991 $53.9730
70+ $1.4762 $103.3340
105+ $1.4301 $150.1605
145+ $1.3840 $200.6800
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,117 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess