EN
  • EN
  • DE

TLV320AIC29IRGZRG4

Part No TLV320AIC29IRGZRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 95
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 081531-TLV320AIC29IRGZRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC29IRGZRG4 CAD Model

Description

TLV320AIC29IRGZRG4 Audio Codec by Texas Instruments

The TLV320AIC29IRGZRG4 is a versatile audio codec from Texas Instruments, designed to cater to the high demands of audio data conversion in modern electronic devices. This integrated circuit is a part of Texas Instruments' esteemed audio codec product line, which is recognized for delivering exceptional sound quality and performance.

Key Features

  • High-Quality Audio Performance: The codec supports 24-bit digital audio with a sampling rate of up to 96 kHz, ensuring high-fidelity audio playback and recording capabilities.
  • Multiple Audio Input/Output Channels: It features multiple analog inputs and outputs, including differential microphone inputs and stereo headphone outputs, providing flexibility for various audio applications.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320AIC29IRGZRG4 offers a low-power mode, reducing power consumption and extending battery life in portable devices.
  • Integrated Headphone Amplifier: The codec includes a built-in headphone amplifier, which eliminates the need for external components and simplifies the overall design process.
  • Programmable Digital Filters: Users can customize digital filters for specific applications, allowing for precise control over audio characteristics and enhancements.

Applications

The TLV320AIC29IRGZRG4 is ideal for a wide range of applications that require high-quality audio conversion, including:

  • Portable and handheld audio devices
  • Multimedia phones and smartphones
  • Audio docking stations
  • Personal digital assistants (PDAs)
  • Audio interfaces and sound cards

Technical Specifications

The TLV320AIC29IRGZRG4 is housed in a compact 48-VQFN (RGZ) package, making it suitable for space-constrained designs. It operates over a temperature range of -40°C to 85°C, ensuring reliability and performance across diverse environments.

Conclusion

With its advanced features and high-quality audio performance, the TLV320AIC29IRGZRG4 from Texas Instruments is an exceptional choice for designers and engineers looking to integrate superior audio capabilities into their products. Its combination of flexibility, power efficiency, and integrated functionality makes it a top contender in the audio codec market.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess