EN
  • EN
  • DE

TLV320AIC23BIRHDRG4

Part No TLV320AIC23BIRHDRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218404-TLV320AIC23BIRHDRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIRHDRG4 CAD Model

Description

TLV320AIC23BIRHDRG4 Audio Codec from Texas Instruments

The TLV320AIC23BIRHDRG4 is a high-performance audio codec from Texas Instruments, designed to cater to the demanding needs of portable digital audio systems. This versatile integrated circuit is perfect for a wide range of applications, including but not limited to, portable MP3 players, digital audio effects processors, and car audio systems.

At the heart of the TLV320AIC23BIRHDRG4 lies a stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) that boast an impressive dynamic range and a high signal-to-noise ratio, ensuring crystal-clear audio reproduction. The DAC supports 24-bit resolution and a variety of sampling rates up to 96kHz, making it suitable for high-fidelity audio playback. The ADC section complements this with 24-bit resolution and sampling rates that ensure high-quality audio capture.

The device features an integrated headphone amplifier, line input, line output, and a microphone input, providing a comprehensive solution for audio input and output interfacing. The microphone input is equipped with an automatic gain control function, which simplifies the recording process by automatically adjusting the gain to accommodate different sound levels.

Power efficiency is a key consideration in the design of the TLV320AIC23BIRHDRG4. It operates on a low supply voltage, ranging from 2.7V to 3.6V, which makes it ideal for battery-powered devices. Additionally, the codec includes power management features that allow selective shutdown of unused sections to conserve power.

The TLV320AIC23BIRHDRG4 supports a digital audio interface that is compatible with a variety of formats, including I²S, DSP, and left-justified modes. This flexibility ensures that it can be easily integrated into most digital audio systems without significant changes to the existing architecture.

With its compact 28-pin QFN package, the TLV320AIC23BIRHDRG4 saves valuable board space and is an ideal choice for space-constrained applications. Its robust design and industry-leading performance make it a go-to solution for developers looking to create products with superior audio quality.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $16.3637
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2271

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7143 $55.7143
3+ $45.7143 $137.1429
4+ $44.2858 $177.1432
5+ $42.8572 $214.2860
7+ $41.4286 $290.0002
9+ $37.1429 $334.2861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess