EN
  • EN
  • DE

TLV320AIC23BIPW

Part No TLV320AIC23BIPW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin TSSOP Tube / STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Stereo Audio
Data Interface I2C
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.42V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TLV320AIC23B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270363-TLV320AIC23BIPW
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV320AIC23
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIPW CAD Model

Description

TLV320AIC23BIPW: High-Performance Audio Codec from Texas Instruments

The TLV320AIC23BIPW is a versatile and high-quality audio codec from Texas Instruments, designed to cater to a wide array of audio applications. This integrated circuit is part of the TLV320AIC23 family and offers a perfect solution for both recording and playback audio functionalities in portable audio devices, multimedia phones, and professional audio equipment.

Featuring an impressive 24-bit dual-channel ADC (Analog to Digital Converter) and DAC (Digital to Analog Converter), the TLV320AIC23BIPW delivers crystal-clear sound quality with a high signal-to-noise ratio, ensuring pristine audio capture and playback. Its ability to support sample rates from 8 kHz to 96 kHz makes it highly adaptable to various audio standards and requirements.

The device comes in a 28-TSSOP (Thin Shrink Small Outline Package) form factor, which makes it ideal for space-constrained applications. Its low power consumption is particularly beneficial for battery-powered devices, allowing for longer operation times without compromising audio performance.

The TLV320AIC23BIPW is equipped with multiple features that enhance its functionality and ease of use. These include programmable gain amplifiers, a microphone input with a bias voltage, and a line-level stereo input. It also provides a stereo line-level output and a headphone output, giving designers the flexibility to incorporate it into a variety of audio output configurations.

Digital audio data is transferred via a flexible serial interface that supports I²S, left-justified, right-justified, and DSP formats. This versatility ensures compatibility with most digital audio processors and microcontrollers in the market. Additionally, the codec can be controlled through an I²C-compatible serial control bus, allowing for easy integration and programmability within a system.

In summary, the TLV320AIC23BIPW from Texas Instruments is a high-performance audio codec that offers excellent audio quality, low power consumption, and a high degree of integration, making it an ideal choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess