EN
  • EN
  • DE

TLV320AIC21IPFB

Part No TLV320AIC21IPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC DUAL-CH PROG LP 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC21
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270357-TLV320AIC21IPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC21IPFB CAD Model

Description

TLV320AIC21IPFB Product Image

The TLV320AIC21IPFB is a high-performance audio codec from Texas Instruments designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is ideal for products that require high-quality audio input and output, such as portable audio devices, multimedia phones, and voice-activated systems.

Key Features:

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, the TLV320AIC21IPFB ensures crystal-clear sound recording and playback, making it suitable for high-fidelity audio applications.
  • Low Power Consumption: Designed for portable devices, this codec consumes minimal power, which helps extend battery life in mobile applications.
  • Flexible Audio Interface: It supports I2S, left-justified, right-justified, and DSP audio interface formats, allowing for easy integration with a variety of audio processors and microcontrollers.
  • Programmable Functions: The device includes programmable functions such as volume control, mute, and microphone amplifier gain, offering designers control over audio parameters.
  • Multipurpose Inputs/Outputs: It features multiple analog input and output channels that can be configured for various audio signals, providing versatility in audio routing and mixing.

Technical Specifications:

Parameter Value
Resolution 24-bit
Audio Channels Stereo ADC/DAC
Interface I2S, Left-Justified, Right-Justified, DSP
Supply Voltage 2.7V to 3.3V
Package 48-TQFP

The TLV320AIC21IPFB is housed in a 48-TQFP (Thin Quad Flat Package), which provides a compact footprint while allowing for efficient thermal management. This product is part of Texas Instruments' commitment to providing advanced solutions for audio signal processing, and it stands as a testament to their dedication to quality and performance in the field of integrated circuits.

You May Also Be Interested in

Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3051 $69.9153
6+ $19.1222 $114.7332
9+ $18.5246 $166.7214
12+ $17.9270 $215.1240
15+ $17.3295 $259.9425
20+ $15.5368 $310.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess