EN
  • EN
  • DE

TLV320AIC20IPFB

Part No TLV320AIC20IPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC DUAL-CH PROG LP 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC20
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270356-TLV320AIC20IPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC20IPFB CAD Model

Description

The TLV320AIC20IPFB is a versatile and high-performance audio codec from Texas Instruments, designed to cater to a wide array of audio applications. This integrated circuit is engineered to provide excellent sound quality and analog-to-digital conversion in a compact package, making it an ideal choice for both professional and consumer audio systems.

Key Features

  • High-Quality Audio: With its advanced signal processing capabilities, the TLV320AIC20IPFB delivers crystal-clear audio performance, ensuring a pristine listening experience.
  • Multiple Audio Formats: This codec supports various audio data formats, providing flexibility for system designers to integrate it into different product architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC20IPFB is suitable for portable and battery-powered devices, helping to extend their operational lifespan.
  • Integrated Filters: On-chip digital filtering reduces the need for external components, saving space on the PCB and simplifying the design process.
  • Programmable Functions: The codec features programmable functions that allow customization to meet specific application requirements, enhancing its versatility.

Applications

The TLV320AIC20IPFB is designed to be used in a variety of applications, including but not limited to:

  • Professional and home audio systems
  • Automotive audio systems
  • Portable audio devices
  • Smartphones and tablets
  • Sound cards and audio interfaces

Technical Specifications

With a robust set of technical specifications, the TLV320AIC20IPFB stands out as a top choice for audio codec solutions:

  • Package: 48-TQFP
  • Supply Voltage: Ranges from 2.7V to 3.6V
  • Dynamic Range: Offers a high dynamic range for both ADC and DAC, ensuring low noise and high fidelity.
  • Interface: Features a flexible serial interface compatible with a variety of microprocessors and DSPs.

Overall, the TLV320AIC20IPFB from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top contender for any audio application requiring a high-quality audio codec.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4702 $70.4106
6+ $19.2576 $115.5456
9+ $18.6558 $167.9022
12+ $18.0540 $216.6480
15+ $17.4522 $261.7830
20+ $15.6468 $312.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess