EN
  • EN
  • DE

TLV320AIC12IDBT

Part No TLV320AIC12IDBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voice-Band Interface 16 b Serial 30-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TLV320AIC12IDBT-NDR, -296-12398-5-ND, 296-12398-5, -296-12398-5
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936884-TLV320AIC12IDBT
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12IDBT CAD Model

Description

The TLV320AIC12IDBT from Texas Instruments is a high-performance audio codec that is designed for a wide range of applications in audio signal processing. This integrated circuit is capable of converting analog signals to digital form and vice versa, ensuring that audio is transmitted with high fidelity and minimal noise or distortion.

Key Features:

  • High-Quality Audio: With its advanced signal processing capabilities, the TLV320AIC12IDBT provides exceptional sound quality, making it ideal for professional audio equipment, high-end consumer audio, and other applications requiring superior audio performance.
  • Flexibility: The codec supports multiple audio formats and interfaces, offering designers the flexibility to use it in a variety of audio processing chains. It can handle input and output data in various formats, accommodating the needs of different systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC12IDBT is suitable for battery-powered devices, ensuring extended operation time without compromising audio quality.
  • Compact Form Factor: The small footprint of the device allows it to be used in space-constrained applications, such as portable audio devices, without sacrificing performance.
  • Robust Connectivity: With its robust I/O capabilities, the codec can easily connect to microprocessors or digital signal processors, facilitating seamless integration into existing audio systems.

Applications:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Portable Audio Devices
  • Digital Audio Effects Processors
  • Automotive Audio Systems

The TLV320AIC12IDBT codec is housed in a DBT package and is part of Texas Instruments' extensive range of audio products. It stands out for its ability to deliver high-quality audio in a variety of settings. Whether you're designing a sophisticated home theater system or a professional mixing console, the TLV320AIC12IDBT is engineered to exceed your audio processing requirements.

You May Also Be Interested in

Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4614 $54.6140
23+ $4.4811 $103.0653
35+ $4.3411 $151.9385
48+ $4.2011 $201.6528
62+ $4.0610 $251.7820
83+ $3.6409 $302.1947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess