EN
  • EN
  • DE

TLV320AIC1107PWR

Part No TLV320AIC1107PWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC PROG MICAMP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 13 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 144088-TLV320AIC1107PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1107PWR CAD Model

Description

The TLV320AIC1107PWR is a highly-integrated audio codec from Texas Instruments designed to provide a comprehensive audio solution for a wide range of applications. This versatile device combines a high-performance audio codec with a wealth of features to meet the demanding requirements of modern audio systems.

Key Features

  • High-Quality Audio: With its 24-bit delta-sigma analog-to-digital and digital-to-analog converters, the TLV320AIC1107PWR delivers pristine audio quality, ensuring clear and accurate sound reproduction.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Flexible Audio Interface: The codec supports I2S, left-justified, and right-justified audio formats, providing versatility for interfacing with various microprocessors and DSPs.
  • Programmable Sample Rates: It supports a wide range of sample rates, accommodating different audio standards and requirements.
  • Integrated Headphone Amplifier: An on-chip headphone amplifier simplifies design by reducing the need for external components.
  • Microphone Bias: The device includes a programmable microphone bias to connect directly to different types of microphones.

Applications

The TLV320AIC1107PWR is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable and Home Audio Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • VoIP and Teleconferencing Devices

Technical Specifications

The TLV320AIC1107PWR operates over a wide temperature range and comes in a PowerPAD™ 28-pin TSSOP package that is RoHS compliant. It is designed to interface seamlessly with a variety of digital audio sources, and its programmable functions are accessible through an I2C-compatible serial control bus, allowing for extensive customization to fit specific design needs.

With its combination of high-quality audio performance, low power consumption, and a feature-rich set of integrated tools, the TLV320AIC1107PWR from Texas Instruments stands out as a top choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7801 $62.3403
6+ $17.0504 $102.3024
10+ $16.5175 $165.1750
13+ $15.9847 $207.8011
17+ $15.4519 $262.6823
22+ $13.8534 $304.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess