EN
  • EN
  • DE

TLV320AIC1103PBSRG4

Part No TLV320AIC1103PBSRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218401-TLV320AIC1103PBSRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1103PBSRG4 CAD Model

Description

TLV320AIC1103PBSRG4: Audio Codec from Texas Instruments

The TLV320AIC1103PBSRG4 is a highly integrated audio codec from Texas Instruments, designed to provide a complete audio solution for a wide range of applications. This advanced codec combines a multitude of features that make it ideal for portable and fixed audio systems, including voice recorders, telecommunication devices, and digital audio peripherals.

This codec is capable of delivering high-quality audio performance with a 16-bit delta-sigma analog-to-digital converter (ADC) and digital-to-analog converter (DAC). The ADC and DAC offer an impressive signal-to-noise ratio (SNR), ensuring clear and crisp audio reproduction. The TLV320AIC1103PBSRG4 supports a flexible sampling rate, making it versatile for different audio standards and requirements.

One of the key features of this codec is its low-power consumption, which is critical for battery-powered devices. It operates on a single 1.8V analog power supply and a 1.65V to 3.3V digital power supply, minimizing power usage without compromising audio quality. The power management circuits within the codec allow for further optimization of power consumption during various operating states.

The TLV320AIC1103PBSRG4 also includes programmable gain amplifiers for both the microphone input and the line input, allowing for precise control over the audio signal levels. Additionally, it offers multiple audio input and output options, including a mono microphone input, stereo line input, and stereo headphone output, providing flexibility in audio routing and mixing.

Interfacing with microprocessors or microcontrollers is made simple with its I²C control bus, which allows for easy programming of the device's functions. The codec also features an integrated PLL, which generates the required clock signals from an external clock source, simplifying the system design and reducing the need for additional components.

Overall, the TLV320AIC1103PBSRG4 from Texas Instruments is a robust audio codec that offers high-quality audio performance, low power consumption, and a wide array of features suitable for various audio applications. Its compact form factor and comprehensive functionality make it an excellent choice for designers looking to enhance their audio systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7641 $52.5179
45+ $2.2680 $102.0600
69+ $2.1972 $151.6068
95+ $2.1263 $201.9985
122+ $2.0554 $250.7588
163+ $1.8428 $300.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess