EN
  • EN
  • DE

XC2VP20-5FFG896I

Part No XC2VP20-5FFG896I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 556 I/O 896FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Virtex®-II Pro
Package Tray
Part Status Obsolete
Number of I/O 556
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 896-BBGA, FCBGA
Case / Package 896-FCBGA (31x31)
Family Name XC2VP20
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939265-XC2VP20-5FFG896I
Ultra Librarian 3D Model Ultra Librarian XC2VP20-5FFG896I CAD Model

Description

The XC2VP20-5FFG896I is a Virtex-II Pro series FPGA from Xilinx. This FPGA integrates both FPGA fabric and PowerPC processor cores, providing a versatile platform for embedded systems development. The 'FFG896' designates a Flip-Chip Fine-Pitch Ball Grid Array package with 896 pins. The 'I' indicates it is rated for the industrial temperature range.

Applications:

  • Embedded Systems: Used in industrial controllers, automotive systems, and aerospace applications where both programmable logic and processing capabilities are required.
  • Communication Systems: Implemented in wireless base stations, network routers, and satellite communication systems for signal processing and control.
  • Image and Video Processing: Employed in video surveillance systems, medical imaging equipment, and broadcast video processing for real-time image analysis and manipulation.
  • Industrial Automation: Utilized in robotic control systems, machine vision systems, and process automation equipment for data acquisition, control, and communication.
  • Aerospace and Defense: Integrated into radar systems, electronic warfare systems, and guidance systems for high-performance processing and control.

Features:

  • Integrated PowerPC Processors: Provides embedded PowerPC processor cores for real-time processing and control applications.
  • High Logic Density: Offers a large number of programmable logic resources for implementing custom digital circuits.
  • Embedded Memory: Includes on-chip block RAM and distributed RAM for high-speed data storage and retrieval.
  • High-Speed Serial Interfaces: Integrates RocketIO multi-gigabit transceivers for high-bandwidth serial communication.
  • Flexible I/O: Supports a wide range of I/O standards and protocols, enabling seamless connectivity to external devices.

Benefits:

  • System Integration: Combines processor and FPGA functionality on a single chip, reducing board space and system cost.
  • High Performance: Delivers high-speed processing and flexible logic implementation for demanding applications.
  • Rapid Development: Enables fast prototyping and development of embedded systems.
  • Power Efficiency: Optimizes power consumption through advanced power management techniques.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.

Additional Details:

The XC2VP20-5FFG896I contains 2,338,560 system gates. It has two embedded PowerPC cores. The FPGA fabric contains 19,520 logic cells. The available distributed RAM is 1,123,968 bits. This device offers 556 available I/O pins. The core voltage for the FPGA fabric is 1.5V, and the processor core voltage is 1.8V. The speed grade is -5.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.9640 $244.9640
2+ $219.6233 $439.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess