EN
  • EN
  • DE

TLV320ADC3001IYZHT

Part No TLV320ADC3001IYZHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT I2C 96KHZ 16-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 1.95 V, 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-DSBGA (2x2)
Win Source Part Number 055153-TLV320ADC3001IYZHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320ADC3001IYZHT CAD Model

Description

The TLV320ADC3001IYZHT is a high-performance, low-power, stereo audio analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This precision audio ADC is designed to deliver superior audio quality in a wide range of applications, making it an ideal choice for designers looking to enhance their audio systems.

Key Features

  • High-Resolution Audio: With a 24-bit delta-sigma ADC architecture, the TLV320ADC3001IYZHT provides high-fidelity audio conversion, ensuring that the nuances and depth of the original sound are captured with exceptional clarity.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates on a low supply voltage, making it suitable for battery-powered applications such as portable audio devices, wireless microphones, and smart speakers.
  • Programmable Microphone Bias: The ADC features a programmable microphone bias level, allowing for compatibility with a variety of microphone types and ensuring optimal performance in diverse recording environments.
  • Flexible Input Configurations: It supports multiple input configurations, including differential and single-ended inputs, providing design flexibility to accommodate different signal sources.
  • Digital High-Pass Filter: An integrated digital high-pass filter helps to eliminate DC offset and low-frequency noise, which is particularly useful in improving the quality of voice recordings.

Applications

The TLV320ADC3001IYZHT is versatile and can be used in various applications such as:

  • Professional and consumer audio recording
  • Wireless headsets and audio systems
  • Audio interfaces and sound cards
  • Smartphones and tablets
  • Home automation and IoT devices with voice capture capabilities

Package and Quality

This audio ADC is available in a compact 30-ball YZHT wafer chip scale package (WCSP), which is ideal for space-constrained applications. Additionally, Texas Instruments ensures that the TLV320ADC3001IYZHT meets rigorous quality standards, providing reliable performance for critical audio applications.

Technical Support and Resources

For designers and engineers, Texas Instruments offers comprehensive technical support, including detailed datasheets, application notes, and design resources. This support helps to streamline the development process and reduce time-to-market for products incorporating the TLV320ADC3001IYZHT.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9315 $55.4520
18+ $5.6874 $102.3732
28+ $5.5096 $154.2688
38+ $5.3319 $202.6122
49+ $5.1542 $252.5558
65+ $4.6210 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,871 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess