EN
  • EN
  • DE

TLV2771QDBVRQ1

Part No TLV2771QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000542-TLV2771QDBVRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10.5V/µs
Ultra Librarian 3D Model Ultra Librarian TLV2771QDBVRQ1 CAD Model

Description

Product Overview: TLV2771QDBVRQ1 from Texas Instruments

The TLV2771QDBVRQ1 is a high-performance, single operational amplifier from Texas Instruments, designed specifically for automotive and industrial applications. This op-amp is part of the family of Texas Instruments' high-speed, rail-to-rail output, voltage feedback amplifiers. With its advanced design, the TLV2771QDBVRQ1 provides users with an optimal balance of speed, power consumption, and accuracy, making it an excellent choice for a wide range of applications.

Key Features:

  • High-Speed Performance: The TLV2771QDBVRQ1 offers a slew rate of 10.5 V/µs and a bandwidth of 5.1 MHz, enabling fast and precise signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption with a quiescent current of just 950 µA per channel, making it suitable for power-sensitive applications.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Robust Design: This op-amp is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 Grade 1 standard for reliability and performance.
  • Wide Supply Range: The TLV2771QDBVRQ1 operates over a wide supply range of 2.7V to 6V, accommodating various application requirements.
  • Input/Output Overvoltage Protection: The device includes input and output overvoltage protection for up to ±10V beyond the power supply rails, which helps to enhance the longevity and reliability of the op-amp.

Applications:

The versatility of the TLV2771QDBVRQ1 makes it suitable for a multitude of automotive and industrial applications, including:

  • Automotive sensor signal conditioning
  • Electronic power steering
  • ADC buffer amplifiers
  • Active filtering
  • Test and measurement equipment
  • Portable and battery-powered electronics

With its robust packaging, the TLV2771QDBVRQ1 is offered in the small-outline transistor SOT-23-5 (DBV) package, ensuring a compact footprint for space-constrained applications. Its performance characteristics and robustness make the TLV2771QDBVRQ1 an ideal solution for designers seeking an op-amp that delivers both efficiency and precision.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7066 $51.4254
46+ $2.2208 $102.1568
70+ $2.1514 $150.5980
97+ $2.0820 $201.9540
125+ $2.0126 $251.5750
167+ $1.8044 $301.3348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,204 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess