EN
  • EN
  • DE

TLV2771IDBV

Part No TLV2771IDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270266-TLV2771IDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2771IDBV CAD Model

Description

Overview of Texas Instruments TLV2771IDBV

The TLV2771IDBV from Texas Instruments is a high-performance, single-supply operational amplifier that offers a blend of speed, precision, and power efficiency. This makes it an ideal choice for a wide array of applications, including sensor interfacing, portable instrumentation, and active filtering. The device is part of the TLV277x family, which is known for its rail-to-rail input and output swing, driven by a low-voltage supply ranging from 2.7V to 5.5V.

Key Features

  • High Speed: With a 5.1 MHz bandwidth and a 2.4 V/µs slew rate, the TLV2771IDBV is capable of handling fast signal variations, making it suitable for audio processing, video electronics, and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low quiescent current of 950 µA per channel, which is beneficial for battery-powered devices.
  • Rail-to-Rail Operation: The amplifier can handle input and output signals very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Robust Design: The TLV2771IDBV features an input common-mode voltage range that extends 200 mV beyond the supply rails, as well as an output voltage range that is typically within 40 mV of the rails at 100 kΩ load.

Applications

  • Portable Instrumentation
  • Analog Signal Conditioning
  • Active Filters and Buffers
  • Medical Devices
  • Audio and Video Processing

Package and Quality

The TLV2771IDBV is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, which is crucial for industrial and commercial grade products. The device also features an extended temperature range, making it suitable for use in harsh environments.

Conclusion

With its excellent speed-to-power ratio and rail-to-rail input/output, the TLV2771IDBV operational amplifier from Texas Instruments stands out as a versatile component for both hobbyist and professional projects. Its low power consumption paired with its high-speed operation ensures efficiency and precision, making it a valuable addition to any electronic design requiring a high-quality op-amp.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8316 $53.6424
32+ $3.1438 $100.6016
50+ $3.0456 $152.2800
68+ $2.9474 $200.4232
88+ $2.8491 $250.7208
118+ $2.5544 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess