EN
  • EN
  • DE

TLV2474AIPWRG4

Part No TLV2474AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO 14TSSOP / Op Amp Quad Low Noise Amplifier R-R I/O ±3V/6V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 213090-TLV2474AIPWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV2474A
Introduction Date March 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2474AIPWRG4 CAD Model

Description

The TLV2474AIPWRG4 is a state-of-the-art operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced op-amp is part of the TLV247x family, which is renowned for its combination of high performance, low power consumption, and a wide range of input voltages. The TLV2474AIPWRG4 is specifically designed to meet the needs of a variety of applications, including sensor conditioning, active filters, and audio processing.

Key Features

  • Rail-to-Rail Input/Output: The TLV2474AIPWRG4 offers rail-to-rail input and output swing, which extends the dynamic range and allows for better signal representation, especially in low-voltage applications.
  • High Output Drive: With its ability to drive large loads, this op-amp is suitable for driving capacitive loads while maintaining stability and performance.
  • Low Noise: The device features low noise density, making it ideal for applications requiring high signal integrity and minimal signal distortion.
  • Low Power Consumption: Its low quiescent current makes the TLV2474AIPWRG4 an excellent choice for battery-powered or energy-sensitive applications.
  • High-Speed Operation: A high slew rate and bandwidth enable this op-amp to work efficiently in fast signal processing tasks without sacrificing accuracy.

Applications

The versatility of the TLV2474AIPWRG4 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Audio and video signal conditioning
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Telecommunications infrastructure

Package and Quality

The TLV2474AIPWRG4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is compact and ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards of reliability and performance.

Conclusion

With its robust feature set, the TLV2474AIPWRG4 from Texas Instruments stands out as an excellent choice for designers looking to enhance their systems with a high-quality, versatile operational amplifier. Whether for professional or consumer-grade electronics, the TLV2474AIPWRG4 delivers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3045 $50.4360
20+ $5.1730 $103.4600
30+ $5.0113 $150.3390
42+ $4.8497 $203.6874
54+ $4.6880 $253.1520
72+ $4.2030 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess