The TLV2472QDRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed to meet the rigorous standards of the automotive industry. With its advanced design and proven reliability, this op-amp is ideal for a wide range of automotive applications, including sensor signal conditioning, power supply control, and audio processing.
Key Features
- High Output Drive: Capable of delivering a high current output, this op-amp can drive heavy loads with ease, making it suitable for demanding automotive applications.
- Low Noise: The TLV2472QDRQ1 boasts a low-noise design, ensuring clear and accurate signal amplification, critical for high-precision electronic systems.
- Wide Bandwidth: With a bandwidth of 2.8MHz, this operational amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
- Rail-to-Rail Output: The ability to swing the output voltage from rail to rail maximizes the dynamic range, which is particularly useful in low-voltage applications.
- Low Quiescent Current: Its low power consumption is a key benefit for automotive applications where power efficiency is paramount.
- Qualified for Automotive Applications: As a Q1 device, the TLV2472QDRQ1 meets the stringent quality standards required for automotive applications, ensuring reliability and performance under harsh conditions.
Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range |
2.7V to 6V |
| Input Offset Voltage |
1mV (max) |
| Operating Temperature Range |
-40°C to 125°C |
The TLV2472QDRQ1 comes in a compact 8-pin SOIC package and is fully specified for operation over the extended industrial/automotive temperature range. Its robust design ensures that it maintains functionality and performance even in the most challenging environments. Texas Instruments' commitment to quality makes the TLV2472QDRQ1 a reliable choice for designers seeking to enhance the performance and efficiency of their automotive systems.