EN
  • EN
  • DE

TLV2465ID

Part No TLV2465ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.6V/µs
Gain Bandwidth Product 6.4 MHz
Current - Input Bias 1.3 nA
Voltage - Input Offset 500 µV
Current - Supply 550µA (x4 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TLV2465
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV2465IDG4,-296-10609-5,296-10609-5-NDR,TLV2465IDG4-ND,-296-10609-5-NDR,-TLV2465ID-NDR,-296-10609-5-ND,296-10609-5,-TLV2465IDG4,2156-TLV2465ID,TEXTISTLV2465ID,-TLV2465IDG4-NDR
Standard Package 40
Win Source Part Number 1319412-TLV2465ID
Ultra Librarian 3D Model Ultra Librarian TLV2465ID CAD Model

Description

Overview of Texas Instruments TLV2465ID

The TLV2465ID from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This device is part of the family of op-amps that are designed to operate with single or dual supplies, making them extremely versatile for a wide range of applications. The TLV2465ID is particularly suitable for battery-powered systems due to its low power consumption.

Key Features

  • Rail-to-Rail Input/Output: The TLV2465ID can handle input and output signals that extend to the supply rails, providing increased dynamic range in applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • High Output Drive: Capable of delivering a high output current, the TLV2465ID can drive capacitive loads effectively, which is beneficial for driving ADCs or other input devices.
  • Wide Supply Range: The device can operate from a supply range of 2.7V to 6V, accommodating both single-supply and split-supply configurations.
  • MicroPower Shutdown Mode: It features a shutdown mode that reduces the current consumption to a mere 0.3 µA per channel, further conserving energy when the op-amp is not in use.

Applications

The TLV2465ID is a versatile component that can be used in various electronic circuits and systems, including:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Audio and signal conditioning
  • Sensor interfaces

Product Specifications

The TLV2465ID is available in a 14-pin SOIC package and is specified for operation from -40°C to 85°C. Its precise specifications and performance make it a reliable choice for designers who require an op-amp with good balance between power efficiency and operational excellence.

With its robust feature set, the TLV2465ID from Texas Instruments stands out as an excellent choice for engineers who need a high-quality operational amplifier that can handle the demands of modern electronic systems while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess