Product Overview: TLV2460AQPWRG4Q1 - Texas Instruments
The TLV2460AQPWRG4Q1 from Texas Instruments is a high-quality operational amplifier that delivers robust performance for a wide range of applications. This device is specifically designed to meet the rigorous demands of the automotive industry, ensuring reliability and durability in harsh environments.
Key Features
- High Output Drive: The TLV2460AQPWRG4Q1 is capable of delivering a high output drive, which is essential for driving heavy loads effectively.
- Low Power Consumption: This op-amp is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
- Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and ensuring versatility across different system designs.
- Rail-to-Rail Output: The rail-to-rail output feature allows for maximum dynamic range, which is particularly useful in single-supply operations.
- Automotive-Qualified: As a Q1 device, the TLV2460AQPWRG4Q1 meets the stringent quality standards set for automotive applications, providing enhanced system reliability.
Applications
The TLV2460AQPWRG4Q1 is well-suited for various applications within the automotive sector, including:
- Sensor Signal Conditioning
- Powertrain Systems
- Audio and Infotainment Systems
- Battery Management Systems
- Automotive Safety and Control Systems
Technical Specifications
The operational amplifier comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the following technical specifications:
- Package: TSSOP-14
- Temperature Range: -40°C to +125°C
- Supply Voltage: 2.7V to 6V
- Bandwidth: 6.4MHz
- Slew Rate: 1.6V/μs
With its combination of high performance, low power consumption, and automotive-grade quality, the TLV2460AQPWRG4Q1 is an excellent choice for designers seeking an op-amp that can deliver consistent, reliable operation in challenging conditions.