EN
  • EN
  • DE

TLV2450AIP

Part No TLV2450AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.11V/μs
Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Supply Current 23μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2450A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270096-TLV2450AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2450AIP CAD Model

Description

The Texas Instruments TLV2450AIP is a high-performance, low-power operational amplifier that is designed to meet the needs of various electronic applications. This op-amp is part of the TLV245x family, which is known for its advanced features and reliable performance. The TLV2450AIP is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The TLV2450AIP is optimized for low-voltage operation, consuming only 23 µA/channel supply current. This makes it an ideal choice for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 6V, providing design flexibility for various circuit configurations.
  • High Output Drive Capability: Despite its low power consumption, the TLV2450AIP can drive loads as low as 2 kΩ, making it versatile in driving different types of loads.
  • Rail-to-Rail Output Swing: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • MicroPower Shutdown Mode: It features a shutdown mode that reduces the supply current to 0.3 µA, further conserving power when the op-amp is not in active use.

Applications

The TLV2450AIP is well-suited for a range of applications, including:

  • Portable Communication Devices
  • Portable Test Equipment
  • Battery Management Systems
  • Supply Current Sensing
  • Analog Signal Conditioning

Package and Reliability

The TLV2450AIP comes in an 8-pin PDIP (Plastic Dual-In-line Package), which is easy to handle and integrate into various circuit designs. Texas Instruments ensures high reliability and performance, with the TLV2450AIP being rigorously tested across a wide temperature range of -40°C to 125°C.

Conclusion

With its combination of low power consumption, wide supply voltage range, and rail-to-rail output, the Texas Instruments TLV2450AIP operational amplifier is an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance. Its versatile features and reliable package make it a go-to component for a diverse array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8291 $50.9238
44+ $2.3214 $102.1416
67+ $2.2488 $150.6696
92+ $2.1763 $200.2196
119+ $2.1037 $250.3403
160+ $1.8861 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess