Product Overview: TLV2382ID
The TLV2382ID from Texas Instruments is a high-performance, dual operational amplifier that combines the benefits of low voltage noise, high input impedance, and low power consumption. This makes it an ideal choice for a wide range of applications, including battery-powered devices, audio processing, and sensor amplification.
Key Features
- Low Noise: The TLV2382ID offers a low voltage noise density of 25 nV/√Hz at 1 kHz, which is excellent for audio applications and other sensitive signal processing tasks that require a low noise floor.
- High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input source, ensuring signal integrity and reducing power consumption.
- Low Power: It operates at a low supply current of 210 µA per channel, making it an efficient choice for battery-operated devices.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which provides improved dynamic range and enables it to operate effectively with a wide range of input signals.
- Wide Supply Range: The TLV2382ID can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
Applications
The TLV2382ID is versatile and can be used in numerous applications, such as:
- Portable and battery-powered equipment
- Audio processing circuits
- Active filters and signal conditioning
- Medical instrumentation
- Analog input/output modules
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
5.5V |
| Operating Temperature Range |
-40°C to +125°C |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
The TLV2382ID is available in an 8-pin SOIC package and is specified for operation from -40°C to +125°C, accommodating a broad spectrum of temperature requirements for industrial and commercial applications.