EN
  • EN
  • DE

TLV2264IDRG4

Part No TLV2264IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270007-TLV2264IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2264IDRG4 CAD Model

Description

Product Overview: TLV2264IDRG4 from Texas Instruments

The TLV2264IDRG4 is a high-performance, low-power operational amplifier from Texas Instruments, crafted with the needs of modern electronic systems in mind. This op-amp is part of the LinCMOS™ family, which means it is constructed using the advanced silicon-gate CMOS process. This technology ensures that the device offers the inherent benefits of CMOS, such as low bias currents, high impedance, and low power consumption, while also providing the speed and drive capabilities of a traditional bipolar op-amp.

Key Features

  • Low Power Consumption: The TLV2264IDRG4 is designed for battery-powered and energy-efficient applications, consuming only 500 µA of supply current per channel while maintaining a wide bandwidth of 1.9 MHz.
  • High Output Drive: Despite its low power usage, this op-amp can deliver a substantial output current, making it suitable for driving a variety of loads.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Input Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and allows for more accurate signal amplification.
  • Supply Voltage Range: The device supports a wide supply voltage range from 2.7V to 16V, providing design flexibility for multiple applications.

Applications

The TLV2264IDRG4 is versatile and can be used in an array of applications, including:

  • Portable Devices
  • Power Supplies
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Electronics

Package and Quality

The device is offered in a SOIC-14 package, which ensures a compact footprint while providing adequate thermal performance. Texas Instruments is known for its commitment to quality, and the TLV2264IDRG4 is no exception. It is designed to meet the rigorous standards of the industrial market, ensuring reliability and performance consistency.

In summary, the TLV2264IDRG4 operational amplifier is a reliable and efficient solution for designers looking to optimize their systems for power consumption without sacrificing performance. With its combination of low power, high drive, and rail-to-rail output, this op-amp is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7269 $51.8070
75+ $1.4170 $106.2750
110+ $1.3727 $150.9970
155+ $1.3284 $205.9020
195+ $1.2842 $250.4190
265+ $1.1513 $305.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess