EN
  • EN
  • DE

TLV2262AIDRG4

Part No TLV2262AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 710KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 710kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 400μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109067-TLV2262AIDRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV2262AIDRG4 CAD Model

Description

Product Overview: TLV2262AIDRG4

The TLV2262AIDRG4 is a high-quality, precision operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of performance and power efficiency for a wide array of electronic applications. This op-amp is part of the TLV226x family, which is known for its low-power consumption and rail-to-rail output swing, making it an ideal choice for battery-powered and portable devices.

With a supply voltage range of 2.7V to 8V, the TLV2262AIDRG4 provides designers with the flexibility to use it in systems with varying power supplies. This versatility is complemented by an impressive bandwidth of 500kHz and a slew rate of 0.2 V/µs, which ensures that the op-amp can handle a broad spectrum of signals without significant distortion.

The TLV2262AIDRG4 also boasts a low input bias current of 1pA, which minimizes errors in high impedance sensor circuits and extends the battery life of portable devices. Its low input offset voltage of 950µV ensures high accuracy in measurement and control systems, making it a reliable choice for critical applications.

Key Features:

  • Low Supply Voltage Range: 2.7V to 8V
  • Low Power Consumption: Ideal for battery-operated devices
  • Rail-to-Rail Output: Maximizes dynamic range in low voltage applications
  • Low Input Bias Current: 1pA, suitable for high impedance sources
  • High Input Impedance: Ensures minimal loading on the input signal
  • Wide Bandwidth: 500kHz for a range of signal frequencies
  • Low Input Offset Voltage: 950µV for precise measurements
  • Extended Temperature Range: -40°C to 125°C for use in harsh environments

The TLV2262AIDRG4 is provided in a 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, allowing it to function reliably in a wide range of environmental conditions. With its exceptional balance of power efficiency and performance, the TLV2262AIDRG4 is an excellent choice for designers looking to enhance the accuracy and longevity of their systems, especially in the fields of sensor interfacing, portable electronics, and power-sensitive applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the TLV2262AIDRG4 datasheet.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7993 $50.3874
44+ $2.2969 $101.0636
68+ $2.2251 $151.3068
93+ $2.1534 $200.2662
121+ $2.0816 $251.8736
161+ $1.8662 $300.4582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess